WIMA Film Capacitors FKP1R012204B00KSSD

Description
FKP 1 2200 PF 1250 VDC 5X11X18 P
Request a Quote Datasheet
Description
FKP 1 2200 PF 1250 VDC 5X11X18 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP1R012204B00KSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 1 2200 PF 1250 VDC 5X11X18 P

FKP 1 2200 PF 1250 VDC 5X11X18 P

Buy Now Datasheet
Film Capacitor, Fkp1 Series, 2200 Pf, 10%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Wima - 46T6614 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp1 Series, 2200 Pf, 10%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Wima
46T6614
Film Capacitor, Fkp1 Series, 2200 Pf, 10%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Wima 46T6614
Film Capacitor, FKP1 Series, 2200 pF, 10%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes

Film Capacitor, FKP1 Series, 2200 pF, 10%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1928-FKP1R012204B00KSSD-ND 46T6614
Product Name Film Capacitors Film Capacitor, Fkp1 Series, 2200 Pf, 10%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Wima
Technology Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers