WIMA Film Capacitors FKP1G022204D00MSSD

Description
0.022µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.022µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FKP1G022204D00MSSD is a polypropylene film capacitor designed for high pulse applications. It features a capacitance of 0.022 µF and a voltage rating of 400 VDC. This capacitor is characterized by its self-healing properties, low dissipation factor, and negative capacitance change with temperature. It is AEC-Q200 qualified and complies with RoHS standards. Typical applications include switch mode power supplies, converters in drives and power electronics, deflection systems in monitors and TVs, and electronic ballasts. The capacitor operates within a temperature range of -55°C to +105°C and has an operational life of up to 300,000 hours. It is encapsulated in a solvent-resistant, flame-retardant plastic case and features tinned wire terminations. The FKP1G022204D00MSSD is suitable for engineers seeking reliable performance in high-frequency and high-pulse environments.

Datasheet Summary
Powered by GS/AI

The FKP1G022204D00MSSD is a polypropylene film capacitor designed for high pulse applications. It features a capacitance of 0.022 µF and a voltage rating of 400 VDC. This capacitor is characterized by its self-healing properties, low dissipation factor, and negative capacitance change with temperature. It is AEC-Q200 qualified and complies with RoHS standards. Typical applications include switch mode power supplies, converters in drives and power electronics, deflection systems in monitors and TVs, and electronic ballasts. The capacitor operates within a temperature range of -55°C to +105°C and has an operational life of up to 300,000 hours. It is encapsulated in a solvent-resistant, flame-retardant plastic case and features tinned wire terminations. The FKP1G022204D00MSSD is suitable for engineers seeking reliable performance in high-frequency and high-pulse environments.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1062-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1062-ND
Film Capacitors 1928-1062-ND
0.022µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - FKP1G022204D00MSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP1G022204D00MSSD
Capacitors - Film Capacitors FKP1G022204D00MSSD
CAP FILM 0.022UF 20% 400VDC RAD

CAP FILM 0.022UF 20% 400VDC RAD

Supplier's Site
Film Capacitors FKP1G022204D00MSSD
CAP FILM 0.022UF 20% 400VDC RAD

CAP FILM 0.022UF 20% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1062-ND FKP1G022204D00MSSD FKP1G022204D00MSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1896834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details