WIMA Film Capacitors FKP0F012200D00KSSD

Description
2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1056-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1056-ND
Film Capacitors 1928-1056-ND
2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial

2200pF Film Capacitor 160V 250V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors FKP0F012200D00KSSD
CAP FILM 2200PF 10% 250VDC RAD

CAP FILM 2200PF 10% 250VDC RAD

Supplier's Site
Film Capacitors FKP0F012200D00KSSD
CAP FILM 2200PF 10% 250VDC RAD

CAP FILM 2200PF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1056-ND FKP0F012200D00KSSD FKP0F012200D00KSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers