Williams Pneumatic Metering Plunger Pumps V Series

Description
The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump also includes a micrometer adjustment which reduces the volume per stroke complete with a locking knob once desired volume is obtained. Between stroke length and stroke rate the pump is capable of a achieving a 100:1 turndown to inject precisely the amount of chemical you need to inject. •Pneumatic Operation •Corrosion Resistant •High Flow Turndown •Greater Reliability •Simple Maintenance •Ease of Installation •Intrinsically Safe •Flows: up to 9 gph (35 lph) •Discharge Pressure: 13,100 psi (903 bar) •Manual mode or automatic with solenoid valve.
Datasheet
Description
The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump also includes a micrometer adjustment which reduces the volume per stroke complete with a locking knob once desired volume is obtained. Between stroke length and stroke rate the pump is capable of a achieving a 100:1 turndown to inject precisely the amount of chemical you need to inject. •Pneumatic Operation •Corrosion Resistant •High Flow Turndown •Greater Reliability •Simple Maintenance •Ease of Installation •Intrinsically Safe •Flows: up to 9 gph (35 lph) •Discharge Pressure: 13,100 psi (903 bar) •Manual mode or automatic with solenoid valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Metering Plunger Pumps - V Series - Williams
Burbank, CA, USA
Pneumatic Metering Plunger Pumps
V Series
Pneumatic Metering Plunger Pumps V Series
The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump also includes a micrometer adjustment which reduces the volume per stroke complete with a locking knob once desired volume is obtained. Between stroke length and stroke rate the pump is capable of a achieving a 100:1 turndown to inject precisely the amount of chemical you need to inject. •Pneumatic Operation •Corrosion Resistant •High Flow Turndown •Greater Reliability •Simple Maintenance •Ease of Installation •Intrinsically Safe •Flows: up to 9 gph (35 lph) •Discharge Pressure: 13,100 psi (903 bar) •Manual mode or automatic with solenoid valve.

The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump also includes a micrometer adjustment which reduces the volume per stroke complete with a locking knob once desired volume is obtained. Between stroke length and stroke rate the pump is capable of a achieving a 100:1 turndown to inject precisely the amount of chemical you need to inject.

•Pneumatic Operation
•Corrosion Resistant
•High Flow Turndown
•Greater Reliability
•Simple Maintenance
•Ease of Installation
•Intrinsically Safe
•Flows: up to 9 gph (35 lph)
•Discharge Pressure: 13,100 psi (903 bar)
•Manual mode or automatic with solenoid valve.

Supplier's Site Datasheet

Technical Specifications

  Williams
Product Category Liquid Handling Pumps
Product Number V Series
Product Name Pneumatic Metering Plunger Pumps
Pump Type Metering Pump; Piston Plunger Pump (optional feature); Positive Displacement Pump
Discharge Pressure 13100.0 psi (9210 m of Water)
Liquid Flow 0.001 to 0.151 GPM (0.00 to 0.57 L/min)
Media Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Load Sense Ferra Series Pumps - F30/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow 44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details