WIKA Instrument, LP Thermometer TI.52

Description
DISCONTINUED BY MANUFACTURER, BIMETAL THERMOMETER, PROCESS GRADE, STAINLESS STEEL, 5 IN. DIAL SIZE, ADJUSTABLE ANGLE CONNECTED, + 1.0% FULL SCALE VALUE (PER ASME B40.3, GRADE A), DIAMETER: 1/4 (6.35 MM), LENGTH: 2 TO 72 (63.5 MM TO 1,828.8 MM). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BIMETAL THERMOMETER, PROCESS GRADE, STAINLESS STEEL, 5 IN. DIAL SIZE, ADJUSTABLE ANGLE CONNECTED, + 1.0% FULL SCALE VALUE (PER ASME B40.3, GRADE A), DIAMETER: 1/4 (6.35 MM), LENGTH: 2 TO 72 (63.5 MM TO 1,828.8 MM). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermometer - 124033226 - Radwell International
Willingboro, NJ, United States
Thermometer
124033226
Thermometer 124033226
DISCONTINUED BY MANUFACTURER, BIMETAL THERMOMETER, PROCESS GRADE, STAINLESS STEEL, 5 IN. DIAL SIZE, ADJUSTABLE ANGLE CONNECTED, + 1.0% FULL SCALE VALUE (PER ASME B40.3, GRADE A), DIAMETER: 1/4 (6.35 MM), LENGTH: 2 TO 72 (63.5 MM TO 1,828.8 MM). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BIMETAL THERMOMETER, PROCESS GRADE, STAINLESS STEEL, 5 IN. DIAL SIZE, ADJUSTABLE ANGLE CONNECTED, + 1.0% FULL SCALE VALUE (PER ASME B40.3, GRADE A), DIAMETER: 1/4 (6.35 MM), LENGTH: 2 TO 72 (63.5 MM TO 1,828.8 MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Thermometers
Product Number 124033226
Product Name Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
Application Type HVAC; Industrial
View Details
Digital Thermometers - 7118877 - RS Components, Ltd.
Specs
Range 1372 C (2502 F)
Digital Battery Powered
View Details