WIKA Instrument, LP Pressure Gauges 9832705

Description
WIKA 9832705 Pressure Gauge
Request a Quote
Description
WIKA 9832705 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 8794747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
8794747
Pressure Gauges 8794747
WIKA 9832705 Pressure Gauge

WIKA 9832705 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926162
Pressure Gauges 1926162
WIKA 9832705 Pressure Gauge

WIKA 9832705 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926160
Pressure Gauges 1926160
WIKA 9832705 Pressure Gauge

WIKA 9832705 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 8794747
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 2000 psi (1408 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Precision pressure gauge - MAP-40-4-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details