WIKA Instrument, LP Pressure Gauges 9831988

Description
WIKA 9831988 Pressure Gauge
Request a Quote
Description
WIKA 9831988 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 8797308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
8797308
Pressure Gauges 8797308
WIKA 9831988 Pressure Gauge

WIKA 9831988 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926020
Pressure Gauges 1926020
WIKA 9831988 Pressure Gauge

WIKA 9831988 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926019
Pressure Gauges 1926019
WIKA 9831988 Pressure Gauge

WIKA 9831988 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 8797308
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 3000 psi (2111 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge kit - DPA-63-10-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 145 psi (102 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details