WIKA Instrument, LP Pressure Gauges 9314200

Description
WIKA 9314200 Pressure Gauge
Request a Quote
Description
WIKA 9314200 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 540233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
540233
Pressure Gauges 540233
WIKA 9314200 Pressure Gauge

WIKA 9314200 Pressure Gauge

Supplier's Site
Pressure Gauges - 852154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
852154
Pressure Gauges 852154
WIKA 9314200 Pressure Gauge

WIKA 9314200 Pressure Gauge

Supplier's Site
Pressure Gauges - 9116788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
9116788
Pressure Gauges 9116788
WIKA 9314200 Pressure Gauge

WIKA 9314200 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 540233
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - MA-40-2,5-R1/8-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details