WIKA Instrument, LP Pressure Gauges 9197109

Description
WIKA 9197109 Pressure Gauge
Request a Quote
Description
WIKA 9197109 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2656902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2656902
Pressure Gauges 2656902
WIKA 9197109 Pressure Gauge

WIKA 9197109 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2656902
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - PAGL-HP3-63-60-G14-RC - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details