WIKA Instrument, LP Pressure Gauges 9083820

Description
WIKA 9083820 Pressure Gauge
Request a Quote
Description
WIKA 9083820 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2190790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2190790
Pressure Gauges 2190790
WIKA 9083820 Pressure Gauge

WIKA 9083820 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2190790
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - OH-8-GN - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details