WIKA Instrument, LP Pressure Gauges 9041508

Description
WIKA 9041508 Pressure Gauge
Request a Quote
Description
WIKA 9041508 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2227804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2227804
Pressure Gauges 2227804
WIKA 9041508 Pressure Gauge

WIKA 9041508 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2227804
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Flanged pressure gauge - FMA-63-10-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details