WIKA Instrument, LP Pressure Gauges 9040277

Description
WIKA 9040277 Pressure Gauge
Request a Quote
Description
WIKA 9040277 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2190746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2190746
Pressure Gauges 2190746
WIKA 9040277 Pressure Gauge

WIKA 9040277 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2190746
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-E-RG - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details