WIKA Instrument, LP Pressure Gauges 9023364

Description
WIKA 9023364 Pressure Gauge
Request a Quote
Description
WIKA 9023364 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2227748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2227748
Pressure Gauges 2227748
WIKA 9023364 Pressure Gauge

WIKA 9023364 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2227748
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 26
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-2,5-R1/4-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details