Pressure Gauges 131.11.040 6 bar G 1/8
| RS Components, Ltd. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 2656845 |
| Product Name | Pressure Gauges |
| Type | Gauge |
| Working Pressure Range | 0.0 to 87.02 psi (0.0 to 61.24 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |