WIKA Instrument, LP Pressure Gauges 7656102

Description
WIKA 7656102 Pressure Gauge
Request a Quote
Description
WIKA 7656102 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 4374850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
4374850
Pressure Gauges 4374850
WIKA 7656102 Pressure Gauge

WIKA 7656102 Pressure Gauge

Supplier's Site
Pressure Gauges - 9116851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
9116851
Pressure Gauges 9116851
WIKA 7656102 Pressure Gauge

WIKA 7656102 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 4374850
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 29
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-40-25-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details