WIKA Instrument, LP Pressure Gauges 7656056

Description
RSCAL(4146419),0-40b ar pressure gauge
Request a Quote
Description
RSCAL(4146419),0-40b ar pressure gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 4374816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
4374816
Pressure Gauges 4374816
RSCAL(4146419),0-40b ar pressure gauge

RSCAL(4146419),0-40bar pressure gauge

Supplier's Site
Pressure Gauges - 4146419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
4146419
Pressure Gauges 4146419
Pressure gauge,100mm dia 0-40 bar

Pressure gauge,100mm dia 0-40 bar

Supplier's Site
Pressure Gauges - 9116845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
9116845
Pressure Gauges 9116845
UKAS(4146419) 100MM PANEL GAUGE 40 BARC

UKAS(4146419) 100MM PANEL GAUGE 40 BARC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 4374816
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details