WIKA Instrument, LP Pressure Gauges 7203556

Description
WIKA 7203556 Pressure Gauge
Request a Quote
Description
WIKA 7203556 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 4055593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
4055593
Pressure Gauges 4055593
WIKA 7203556 Pressure Gauge

WIKA 7203556 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926301
Pressure Gauges 1926301
WIKA 7203556 Pressure Gauge

WIKA 7203556 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926300
Pressure Gauges 1926300
WIKA 7203556 Pressure Gauge

WIKA 7203556 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 4055593
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - MA-15-10-QS-6 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details