WIKA Instrument, LP Pressure Gauges 7203493

Description
WIKA 7203493 Pressure Gauge
Request a Quote
Description
WIKA 7203493 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 4055559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
4055559
Pressure Gauges 4055559
WIKA 7203493 Pressure Gauge

WIKA 7203493 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926327
Pressure Gauges 1926327
WIKA 7203493 Pressure Gauge

WIKA 7203493 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926326
Pressure Gauges 1926326
WIKA 7203493 Pressure Gauge

WIKA 7203493 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 4055559
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Flanged pressure gauge - FMA-63-10-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details