WIKA Instrument, LP Pressure Gauges 71201094

Description
WIKA 71201094 Pressure Gauge
Request a Quote
Description
WIKA 71201094 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2685793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2685793
Pressure Gauges 2685793
WIKA 71201094 Pressure Gauge

WIKA 71201094 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2685793
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Vacuum gauge - FVAM-40-V1/0-G1/8-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details