WIKA Instrument, LP Pressure Gauges 7075571

Description
WIKA 7075571 Pressure Gauge
Request a Quote
Description
WIKA 7075571 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2435818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2435818
Pressure Gauges 2435818
WIKA 7075571 Pressure Gauge

WIKA 7075571 Pressure Gauge

Supplier's Site
Pressure Gauges - 2473517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2473517
Pressure Gauges 2473517
WIKA 7075571 Pressure Gauge

WIKA 7075571 Pressure Gauge

Supplier's Site
Pressure Gauges - 9116791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
9116791
Pressure Gauges 9116791
WIKA 7075571 Pressure Gauge

WIKA 7075571 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2435818
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 200 Psi, 1400 Kpa, Dual Scale - 312-800-B200 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 200 psi (141 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-40-145-R1/8-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details