WIKA Instrument, LP Pressure Gauges 7075546

Description
Pressure gauge,100mm dia 0-6 bar
Request a Quote
Description
Pressure gauge,100mm dia 0-6 bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2435802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2435802
Pressure Gauges 2435802
Pressure gauge,100mm dia 0-6 bar

Pressure gauge,100mm dia 0-6 bar

Supplier's Site
Pressure Gauges - 2473494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2473494
Pressure Gauges 2473494
RSCAL(2435802),Press ure gauge 0-6 bar

RSCAL(2435802),Pressure gauge 0-6 bar

Supplier's Site
Pressure Gauges - 9116797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
9116797
Pressure Gauges 9116797
UKAS(2435802) 100MM DIA, 0-6 BAR C

UKAS(2435802) 100MM DIA, 0-6 BAR C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2435802
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0-60 Psi, Glycerin-Filled, 2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-2,5-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details