WIKA Instrument, LP Pressure Sensors 57317050

Description
S-20 ; 0...25 bar relatif; 4...20 mA, 2
Request a Quote
Description
S-20 ; 0...25 bar relatif; 4...20 mA, 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2218550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2218550
Pressure Sensors 2218550
S-20 ; 0...25 bar relatif; 4...20 mA, 2

S-20 ; 0...25 bar relatif; 4...20 mA, 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2218550
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Gas
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 309734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
116CP Plastic Ceramic Capacitive Sensor - 116CP21-M04S2-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
3 suppliers