WIKA Instrument, LP Hydraulic Check Valves 48791536

Description
Hydraulic Check Valves CV5 TH/TH P 10K 1
Request a Quote
Description
Hydraulic Check Valves CV5 TH/TH P 10K 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Check Valves - 2685602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Check Valves
2685602
Hydraulic Check Valves 2685602
Hydraulic Check Valves CV5 TH/TH P 10K 1

Hydraulic Check Valves CV5 TH/TH P 10K 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2685602
Product Name Hydraulic Check Valves
Primary Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port Brass Ball Valve - 171N-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details