Bonomi North America, Inc. Full Port Brass Ball Valve 171N-2

Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 171N-2 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
171N-2
Full Port Brass Ball Valve 171N-2
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 171N-2
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
View Details
Full Port Lead Free Brass Ball Valve - 1615LF-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 1715-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details