WIKA Instrument, LP Pressure Gauges 48780793

Description
WIKA 48780793 Pressure Gauge
Request a Quote
Description
WIKA 48780793 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2653495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2653495
Pressure Gauges 2653495
WIKA 48780793 Pressure Gauge

WIKA 48780793 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2653495
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - PAGL-HP3-63-60-G14 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details