WIKA Instrument, LP Pressure Gauges 45715514

Description
WIKA 45715514 Pressure Gauge
Request a Quote
Description
WIKA 45715514 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2227519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2227519
Pressure Gauges 2227519
WIKA 45715514 Pressure Gauge

WIKA 45715514 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2227519
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - OH-22-RT - Festo Corporation
Specs
Type Gauge
Working Pressure Range 20.31 to 116 psi (14.29 to 81.66 m H2O)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details