WIKA Instrument, LP Pressure Sensors 14182732

Description
WIKA A-10; 0...0.1 bar relatif; G 1/4 A
Request a Quote
Description
WIKA A-10; 0...0.1 bar relatif; G 1/4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2218440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2218440
Pressure Sensors 2218440
WIKA A-10; 0...0.1 bar relatif; G 1/4 A

WIKA A-10; 0...0.1 bar relatif; G 1/4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2218440
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Air, Liquid, Gas
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2296512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Transmitter, 240 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 - 44Y9840 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details