WIKA Instrument, LP Pressure Gauges 13294416

Description
WIKA 13294416
Request a Quote
Description
WIKA 13294416
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2685182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2685182
Pressure Gauges 2685182
WIKA 13294416

WIKA 13294416

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2685182
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-27-25-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details