WIKA Instrument, LP Pressure Sensors 12963390

Description
WIKA A-10; 0...4 bar relatif; G 1/4 A D
Request a Quote
Description
WIKA A-10; 0...4 bar relatif; G 1/4 A D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2218292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2218292
Pressure Sensors 2218292
WIKA A-10; 0...4 bar relatif; G 1/4 A D

WIKA A-10; 0...4 bar relatif; G 1/4 A D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2218292
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Gas, Liquid Level
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 309713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
P1J Low Pressure Sensor, 5" range, SPI, P1J-5-8X16PA -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details