NUT DRIVER, 16MM X 125MM; Drive Size - Metric:16mm; Blade Length - Metric:125mm; Overall Length - Metric:157mm; Drive Size - Imperial:-; Blade Length - Imperial:4.9"; Overall Length - Imperial:6.2"; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4842 |
| Product Name | Nut Driver, 16Mm X 125Mm; Drive Size Metric Wiha |