This is a 3-pack of the Ball driver® Allen Wrenches. The BD-5L-PK is a pack of Three Extra Long Ball driver® Allen Wrenches. The Ball Drivers have extra long 190-mm blades for reaching crowded areas on an optical table. For comparison, a standard length ball driver is only 90 mm long. It has a 5-mm hex key for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and make tightening hard to reach screws simple. Ball drivers have a screwdriver handle for comfort and speed.
| Newport MKS | |
|---|---|
| Product Category | Hand Tools |
| Product Number | BD-5L-PK |
| Product Name | Extra Long Ball driver, 5 mm Hex, For M6 Socket Screws, 3-Pack |