Wiha Quality Tools Screw and Nut Drivers 96720

Description
T20 Torx® Screwdriver
Request a Quote Datasheet
Description
T20 Torx® Screwdriver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 96720-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
96720-ND
Screw and Nut Drivers 96720-ND
T20 Torx® Screwdriver

T20 Torx® Screwdriver

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 96720-ND
Product Name Screw and Nut Drivers
Drive Type Six-Point; Torx®
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66384 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details