Proto® Industrial Tools SCREWDRIVER E161202

Description
SQUARE TYPE CHROME PLATED FINISH 7 61/64 INCH OVERALL LENGTH 7 61/64 OVERALL LENGTH - FRACTIONAL 3 15/16 INCH SHANK LENGTH 3 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.15 LB
Datasheet
Description
SQUARE TYPE CHROME PLATED FINISH 7 61/64 INCH OVERALL LENGTH 7 61/64 OVERALL LENGTH - FRACTIONAL 3 15/16 INCH SHANK LENGTH 3 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E161202 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E161202
SCREWDRIVER E161202
SQUARE TYPE CHROME PLATED FINISH 7 61/64 INCH OVERALL LENGTH 7 61/64 OVERALL LENGTH - FRACTIONAL 3 15/16 INCH SHANK LENGTH 3 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE VANADIUM STEEL SHANK MATERIAL PROTO[R] BRAND WEIGHT 0.15 LB
  • SQUARE TYPE
  • CHROME PLATED FINISH
  • 7 61/64 INCH OVERALL LENGTH
  • 7 61/64 OVERALL LENGTH - FRACTIONAL
  • 3 15/16 INCH SHANK LENGTH
  • 3 15/16 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #2 TIP SIZE
  • VANADIUM STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E161202
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Robertson
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - 24259 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 10.56 inch (268 mm)
View Details
SCREWDRIVER - FW-A10X200VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 10 MM
View Details