Wiha Quality Tools Sockets, Handles 77117

Description
"Socket Torx® Replaceable Bit T40 6.00"" (152.4mm)"
Request a Quote Datasheet
Description
"Socket Torx® Replaceable Bit T40 6.00"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 77117W-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
77117W-ND
Sockets, Handles 77117W-ND
"Socket Torx® Replaceable Bit T40 6.00"" (152.4mm)"

"Socket Torx® Replaceable Bit T40 6.00"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drive Sockets and Adapters
Product Number 77117W-ND
Product Name Sockets, Handles
Product Type Socket Set (Sockets Only); Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
1/2
Specs
Product Type Individual Socket
View Details
Drive Socket - 30707 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details