Manufacturer: Wiha
Win Source Part Number: 858134-75322
Series: System 4
Features: 2mm Hex TR (Security) Bit, Micro 4mm Drive 1.10" (28.0mm)
Package: Bulk
Part Status: Obsolete
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8204.11.0060
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858134-75322 |
| Product Name | Unclassified - 75322 |