Wiha Quality Tools Screwdriver Bit Sets 43153

Description
SB 2831B501 slimBit Box
Request a Quote
Description
SB 2831B501 slimBit Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 2805949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
2805949
Screwdriver Bit Sets 2805949
SB 2831B501 slimBit Box

SB 2831B501 slimBit Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805949
Product Name Screwdriver Bit Sets
Overall Length 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-164 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 8.31 inch (211 mm)
View Details
Screwdriver - 24251 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Overall Length 3.88 inch (98.42 mm)
View Details