Greenlee Textron, Inc. Screwdriver 0153-53C

Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 9-11/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE HANDLE TYPE CUSHION GRIP
Datasheet
Description
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 9-11/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE HANDLE TYPE CUSHION GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-53C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-53C
Screwdriver 0153-53C
PHILLIPS, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 9-11/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS CRANK ACTION STYLE BLACK, GREEN HANDLE COLOR #1 TIP SIZE HANDLE TYPE CUSHION GRIP
  • PHILLIPS, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 9-11/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • CRANK ACTION STYLE
  • BLACK, GREEN HANDLE COLOR
  • #1 TIP SIZE
  • HANDLE TYPE CUSHION GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-53C
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 808050TS - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead; Slotted
Overall Length 4 inch (102 mm)
View Details
2 suppliers
Screw and Nut Drivers - 0153-51C-ND - DigiKey
Greenlee Textron, Inc.
Specs
Drive Type Slotted; Slotted
Drive Details "3/16"""
View Details