Wiha Quality Tools Screwdrivers 42452

Description
265P PicoFinish 5,0 x 60 mm
Request a Quote
Description
265P PicoFinish 5,0 x 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805924
Screwdrivers 2805924
265P PicoFinish 5,0 x 60 mm

265P PicoFinish 5,0 x 60 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805924
Product Name Screwdrivers
Drive Details 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - 040.003.150 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type POZIDRIV
Overall Length 11.5 inch (292 mm)
View Details