Greenlee Textron, Inc. Screwdriver 0153-24C

Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-24C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-24C
Screwdriver 0153-24C
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • CABINET, FLAT, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 13-3/4 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-24C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-24C-ND
Screw and Nut Drivers 0153-24C-ND
"3/16"" Slotted Screwdriver 13.75"" (349.3mm)"

"3/16"" Slotted Screwdriver 13.75"" (349.3mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-24C 0153-24C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0353-33-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Robertson
Overall Length 8.25 inch (210 mm)
Shank Length 6 inch (152 mm)
View Details
PSE Ergo Production Torque Screwdrivers - 062400 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details