Wiha Quality Tools Screwdrivers 42434

Description
264P PicoFinish 2,5 x 60 mm
Request a Quote
Description
264P PicoFinish 2,5 x 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805917
Screwdrivers 2805917
264P PicoFinish 2,5 x 60 mm

264P PicoFinish 2,5 x 60 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805917
Product Name Screwdrivers
Drive Details 2.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver - 35-168 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 13.34 inch (339 mm)
View Details
Screwdriver - BE-9001 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Robertson
Overall Length 8 inch (203 mm)
View Details