Greenlee Textron, Inc. Screwdriver 0153-23-INS

Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 11-5/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet
Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 11-5/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-23-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-23-INS
Screwdriver 0153-23-INS
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 11-5/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
  • CABINET, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 11-5/8 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • INSULATED STYLE
  • BLACK, GREEN HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-23-INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-23-INS-ND
Screw and Nut Drivers 0153-23-INS-ND
"3/16"" Slotted Screwdriver 11.63"" (295.4mm)"

"3/16"" Slotted Screwdriver 11.63"" (295.4mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-23-INS 0153-23-INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 11.62 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Gedore TT Dial Measuring Torque Screwdriver - 017600 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Torque Range 4 to 20 In-lbs (4.61 to 23.06 kg-cm)
Features Interchangable Head
View Details