Wiha Quality Tools Screwdrivers 42426

Description
263P PicoFinish 3,0 x 60 mm
Request a Quote
Description
263P PicoFinish 3,0 x 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805913
Screwdrivers 2805913
263P PicoFinish 3,0 x 60 mm

263P PicoFinish 3,0 x 60 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805913
Product Name Screwdrivers
Drive Details 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver Bit Sets - 2543404 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hex
Overall Length 2.36 inch (60 mm)
Shaft Material Alloy Steel
View Details
Screwdriver Sets - 493970 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Details 25 mm
View Details