Greenlee Textron, Inc. Screwdriver Set PA4336

Description
SOCKET, DRIVER BIT TYPE 40 PIECE(S) 3/16 TO 1/2 INCH SOCKET, (3) SLOTTED, (5) TORX, (3) PHILLIPS, (3) ROBERTSON AND (12) HEX DRIVER BITS SET CONTENT LENGTH 9.52 INCH TYPE CORDLESS AC ADAPTER INPUT RATING 120 VAC AT 50/60 HZ CHARGING TIME 3 TO 6 HR MOTOR VOLTAGE RATING 3.6 VDC INCLUDES 3.6 V RECHARGEABLE BATTERY
Datasheet
Description
SOCKET, DRIVER BIT TYPE 40 PIECE(S) 3/16 TO 1/2 INCH SOCKET, (3) SLOTTED, (5) TORX, (3) PHILLIPS, (3) ROBERTSON AND (12) HEX DRIVER BITS SET CONTENT LENGTH 9.52 INCH TYPE CORDLESS AC ADAPTER INPUT RATING 120 VAC AT 50/60 HZ CHARGING TIME 3 TO 6 HR MOTOR VOLTAGE RATING 3.6 VDC INCLUDES 3.6 V RECHARGEABLE BATTERY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - PA4336 - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
PA4336
Screwdriver Set PA4336
SOCKET, DRIVER BIT TYPE 40 PIECE(S) 3/16 TO 1/2 INCH SOCKET, (3) SLOTTED, (5) TORX, (3) PHILLIPS, (3) ROBERTSON AND (12) HEX DRIVER BITS SET CONTENT LENGTH 9.52 INCH TYPE CORDLESS AC ADAPTER INPUT RATING 120 VAC AT 50/60 HZ CHARGING TIME 3 TO 6 HR MOTOR VOLTAGE RATING 3.6 VDC INCLUDES 3.6 V RECHARGEABLE BATTERY
  • SOCKET, DRIVER BIT TYPE
  • 40 PIECE(S)
  • 3/16 TO 1/2 INCH SOCKET, (3) SLOTTED, (5) TORX, (3) PHILLIPS, (3) ROBERTSON AND (12) HEX DRIVER BITS SET CONTENT
  • LENGTH 9.52 INCH
  • TYPE CORDLESS
  • AC ADAPTER INPUT RATING 120 VAC AT 50/60 HZ
  • CHARGING TIME 3 TO 6 HR
  • MOTOR VOLTAGE RATING 3.6 VDC
  • INCLUDES 3.6 V RECHARGEABLE BATTERY
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number PA4336
Product Name Screwdriver Set
Drive Type Socket, Driver Bit
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Hexalobular Keys - SKX-6 - NBK America LLC
Specs
Drive Type Hex
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
Specs
Type Standard Screwdriver
Drive Type Crosshead
View Details