Wiha Quality Tools Screwdrivers 42395

Description
260P PicoFinish 3,0 x 100 mm
Request a Quote
Description
260P PicoFinish 3,0 x 100 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805901
Screwdrivers 2805901
260P PicoFinish 3,0 x 100 mm

260P PicoFinish 3,0 x 100 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805901
Product Name Screwdrivers
Overall Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Ratchet Screwdrivers - 2696408 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hexagon
Drive Size 0.2500 inch (6.35 mm)
Drive Details 20 mm
View Details
Screwdriver Bit Sets - 216111 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 6.02 inch (153 mm)
Shaft Material Steel
View Details