Manufacturer: Wiha
Win Source Part Number: 855919-40044
Features: Combination Wrench 5/16" 4.72" (120.0mm) Length
Package: Box
Part Status: Obsolete
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855919-40044 |
| Product Name | Unclassified - 40044 |