Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125619-4002
Packaging: Bulk
Termination: PCB
Contact Material: Brass
Length: 19.05 mm
Orientation: Straight
Contact Plating: Tin
Insulation: Non-Insulated
Material: Brass
Width: 1.98 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Inside Diameter: 3.3 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1125619-4002 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 4002 |