Wiha Quality Tools Screwdriver Bits 39134

Description
CentroFix SuperSlim Magnetic Bit Holder
Request a Quote
Description
CentroFix SuperSlim Magnetic Bit Holder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 1468060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
1468060
Screwdriver Bits 1468060
CentroFix SuperSlim Magnetic Bit Holder

CentroFix SuperSlim Magnetic Bit Holder

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1468060
Product Name Screwdriver Bits
Drive Type Hex; Hex
Drive Size 0.2500 inch (6.35 mm)
Drive Details 6.35 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver Bits - 2042216 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details
Screwdriver Bit Sets - 2744725 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Shaft Material Stainless Steel
View Details