Wiha Quality Tools Screwdriver Bit Sets 39124

Description
7947-505 FlipSelector
Request a Quote
Description
7947-505 FlipSelector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 2805876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
2805876
Screwdriver Bit Sets 2805876
7947-505 FlipSelector

7947-505 FlipSelector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805876
Product Name Screwdriver Bit Sets
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver Bit Sets - 2696398 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details
Screwdriver Bits - 493984 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
View Details