Greenlee Textron, Inc. Screwdriver 0153-43C

Description
HEX, PHILLIPS, SLOTTED, SQUARE-RECESS TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH PRECISION MACHINED PROCESS BLACK, GREEN HANDLE COLOR #1 AND #2 PHILLIPS, #1 AND #2 SQUARE RECESS, 3/16 INCH AND 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH AND 3/8 INCH SOCKET TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP BLADE MATERIAL HARDENED STEEL
Datasheet
Description
HEX, PHILLIPS, SLOTTED, SQUARE-RECESS TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH PRECISION MACHINED PROCESS BLACK, GREEN HANDLE COLOR #1 AND #2 PHILLIPS, #1 AND #2 SQUARE RECESS, 3/16 INCH AND 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH AND 3/8 INCH SOCKET TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP BLADE MATERIAL HARDENED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-43C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-43C
Screwdriver 0153-43C
HEX, PHILLIPS, SLOTTED, SQUARE-RECESS TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH PRECISION MACHINED PROCESS BLACK, GREEN HANDLE COLOR #1 AND #2 PHILLIPS, #1 AND #2 SQUARE RECESS, 3/16 INCH AND 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH AND 3/8 INCH SOCKET TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP BLADE MATERIAL HARDENED STEEL
  • HEX, PHILLIPS, SLOTTED, SQUARE-RECESS TYPE
  • CHROME PLATED FINISH
  • 8 INCH OVERALL LENGTH
  • PRECISION MACHINED PROCESS
  • BLACK, GREEN HANDLE COLOR
  • #1 AND #2 PHILLIPS, #1 AND #2 SQUARE RECESS, 3/16 INCH AND 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH AND 3/8 INCH SOCKET TIP SIZE
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • BLADE MATERIAL HARDENED STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-43C
Product Name Screwdriver
Drive Type Crosshead; Hex; Robertson; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-2749840000-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0394 inch (1 mm)
Drive Details 1mm x 4.5mm
View Details
Screw and Nut Drivers - 0253-13C-ND - DigiKey
Greenlee Textron, Inc.
Specs
Drive Type Hex; Hex Socket
Drive Details "5/16"""
View Details