Wiha Quality Tools Screwdriver Sets 38611

Description
Screwdriver with bit magazine LiftUp ele
Request a Quote
Description
Screwdriver with bit magazine LiftUp ele
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 2498809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
2498809
Screwdriver Sets 2498809
Screwdriver with bit magazine LiftUp ele

Screwdriver with bit magazine LiftUp ele

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2498809
Product Name Screwdriver Sets
Drive Type Crosshead; Slotted; Phillips, Pozidriv, Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - BE-9001 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Robertson
Overall Length 8 inch (203 mm)
View Details